SIE Computing Solutions, Inc. HA Enclosure 5059AVX12SK

Description
The 505 Series is a 19-inch rackmountable/bencht op industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack Hot Swap, N+1 400W or 600W Power Options Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans Power Monitoring LEDs for Voltages Multiple Plug-in Peripheral Options/Configuratio ns Available Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes
Description
The 505 Series is a 19-inch rackmountable/bencht op industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack Hot Swap, N+1 400W or 600W Power Options Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans Power Monitoring LEDs for Voltages Multiple Plug-in Peripheral Options/Configuratio ns Available Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes

Suppliers

Company
Product
Description
Supplier Links
HA Enclosure - 5059AVX12SK - SIE Computing Solutions, Inc.
Brockton, MA, USA
HA Enclosure
5059AVX12SK
HA Enclosure 5059AVX12SK
The 505 Series is a 19-inch rackmountable/bencht op industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack Hot Swap, N+1 400W or 600W Power Options Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans Power Monitoring LEDs for Voltages Multiple Plug-in Peripheral Options/Configuratio ns Available Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes

The 505 Series is a 19-inch rackmountable/benchtop industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 15.75”H (9U) x 17”W x 12”D
  • 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack
  • Hot Swap, N+1 400W or 600W Power Options
  • Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans
  • Power Monitoring LEDs for Voltages
  • Multiple Plug-in Peripheral Options/Configurations Available
  • Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5059AVX12SK
Product Name HA Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VITA 41
Form Factor 6U x 160mm (B-Size)
Controls & Indicators Power ON/OFF Switch; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ATCA
View Details