SIE Computing Solutions, Inc. PCI/ISA Rackmount Enclosure 5034H1000*D

Description
The 503 Series is a 19-inch industrial-strength 7” High by 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays, and one 3.5” full-height internal drive bay behind an optional transparent Lexan door. The chassis comes with either a 300 Watt switch select or a 320 Watt autoranging 90-264 VAC PS/2 power supply. An optional 250 Watt hot swappable, rear accessible power supply is also available. A positive pressure cooling subsystem with two independently front-removable 53 CFM quiet 12VDC fans, coupled with a removable foam EMI dust filter, is complemented by a power supply exhaust fan which ensures optimal clean airflow through the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The 503 Series offers rear I/O knockout panels that eliminate I/O subplates. These knockouts include one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. Lightweight Aluminum Construction Front access to peripherals and fans 7”H (4U) x 19”W x 17”D Chassis 10-slot ISA or PCI/ISA Passive Backplanes 300/320W and Optional Hot-Swap 250W Power Supplies Accepts Celeron™ or Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new Lightweight Aluminum Construction Front access to peripherals and fans 7”H (4U) x 19”W x 17”D Chassis 10-slot ISA or PCI/ISA Passive Backplanes 300/320W and Optional Hot-Swap 250W Power Supplies Accepts Celeron™ or Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new knockout scheme nockout scheme
Description
The 503 Series is a 19-inch industrial-strength 7” High by 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays, and one 3.5” full-height internal drive bay behind an optional transparent Lexan door. The chassis comes with either a 300 Watt switch select or a 320 Watt autoranging 90-264 VAC PS/2 power supply. An optional 250 Watt hot swappable, rear accessible power supply is also available. A positive pressure cooling subsystem with two independently front-removable 53 CFM quiet 12VDC fans, coupled with a removable foam EMI dust filter, is complemented by a power supply exhaust fan which ensures optimal clean airflow through the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The 503 Series offers rear I/O knockout panels that eliminate I/O subplates. These knockouts include one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. Lightweight Aluminum Construction Front access to peripherals and fans 7”H (4U) x 19”W x 17”D Chassis 10-slot ISA or PCI/ISA Passive Backplanes 300/320W and Optional Hot-Swap 250W Power Supplies Accepts Celeron™ or Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new Lightweight Aluminum Construction Front access to peripherals and fans 7”H (4U) x 19”W x 17”D Chassis 10-slot ISA or PCI/ISA Passive Backplanes 300/320W and Optional Hot-Swap 250W Power Supplies Accepts Celeron™ or Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new knockout scheme nockout scheme

Suppliers

Company
Product
Description
Supplier Links
PCI/ISA Rackmount Enclosure - 5034H1000*D - SIE Computing Solutions, Inc.
Brockton, MA, USA
PCI/ISA Rackmount Enclosure
5034H1000*D
PCI/ISA Rackmount Enclosure 5034H1000*D
The 503 Series is a 19-inch industrial-strength 7” High by 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays, and one 3.5” full-height internal drive bay behind an optional transparent Lexan door. The chassis comes with either a 300 Watt switch select or a 320 Watt autoranging 90-264 VAC PS/2 power supply. An optional 250 Watt hot swappable, rear accessible power supply is also available. A positive pressure cooling subsystem with two independently front-removable 53 CFM quiet 12VDC fans, coupled with a removable foam EMI dust filter, is complemented by a power supply exhaust fan which ensures optimal clean airflow through the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The 503 Series offers rear I/O knockout panels that eliminate I/O subplates. These knockouts include one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard. Lightweight Aluminum Construction Front access to peripherals and fans 7”H (4U) x 19”W x 17”D Chassis 10-slot ISA or PCI/ISA Passive Backplanes 300/320W and Optional Hot-Swap 250W Power Supplies Accepts Celeron™ or Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new Lightweight Aluminum Construction Front access to peripherals and fans 7”H (4U) x 19”W x 17”D Chassis 10-slot ISA or PCI/ISA Passive Backplanes 300/320W and Optional Hot-Swap 250W Power Supplies Accepts Celeron™ or Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new knockout scheme nockout scheme

The 503 Series is a 19-inch industrial-strength 7” High by 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height peripheral bays, and one 3.5” full-height internal drive bay behind an optional transparent Lexan door. The chassis comes with either a 300 Watt switch select or a 320 Watt autoranging 90-264 VAC PS/2 power supply. An optional 250 Watt hot swappable, rear accessible power supply is also available. A positive pressure cooling subsystem with two independently front-removable 53 CFM quiet 12VDC fans, coupled with a removable foam EMI dust filter, is complemented by a power supply exhaust fan which ensures optimal clean airflow through the chassis to remove heat from critical system-level components.

Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard connector, speaker and four peripheral activity LEDs. The 503 Series offers rear I/O knockout panels that eliminate I/O subplates. These knockouts include one 6-pin mini-DIN, one 5-pin DIN (AT), two DB9, two USB, and one 68-pin SCSI. A two-year limited warranty is standard.

  • Lightweight Aluminum Construction
  • Front access to peripherals and fans
  • 7”H (4U) x 19”W x 17”D Chassis
  • 10-slot ISA or PCI/ISA Passive Backplanes
  • 300/320W and Optional Hot-Swap 250W Power Supplies
  • Accepts Celeron™ or Pentium™ III SBCs
  • Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay
  • Single-tool and single-screw accessibility to all internal boards
  • Rear I/O panel vestal is enhanced by the all-new
  • Lightweight Aluminum Construction
  • Front access to peripherals and fans
  • 7”H (4U) x 19”W x 17”D Chassis
  • 10-slot ISA or PCI/ISA Passive Backplanes
  • 300/320W and Optional Hot-Swap 250W Power Supplies
  • Accepts Celeron™ or Pentium™ III SBCs
  • Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay
  • Single-tool and single-screw accessibility to all internal boards
  • Rear I/O panel vestal is enhanced by the all-new knockout scheme nockout scheme
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5034H1000*D
Product Name PCI/ISA Rackmount Enclosure
Product Type Chassis
Mounting Style Desktop
Backplane Bus ISA/EISA
Controls & Indicators Power ON/OFF Switch; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Horizontal Board Loading Enclosure - 5086T - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus MBII
View Details