SICK Ultrasonic Sensor UM18-11117

Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 15-30 VDC SUPPLY, M18 THREADED BARREL, 5-PIN M12 CONNECTOR, STATUS LEDS, STRAIGHT AXIS, 30-250MM OPERATING RANGE, 350MM LIMITING RANGE, 0-10V, 12 BIT, (6029508), (SUGGESTED REPLACEMENT: UM18-211127111). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 15-30 VDC SUPPLY, M18 THREADED BARREL, 5-PIN M12 CONNECTOR, STATUS LEDS, STRAIGHT AXIS, 30-250MM OPERATING RANGE, 350MM LIMITING RANGE, 0-10V, 12 BIT, (6029508), (SUGGESTED REPLACEMENT: UM18-211127111). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 2512662 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
2512662
Ultrasonic Sensor 2512662
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 15-30 VDC SUPPLY, M18 THREADED BARREL, 5-PIN M12 CONNECTOR, STATUS LEDS, STRAIGHT AXIS, 30-250MM OPERATING RANGE, 350MM LIMITING RANGE, 0-10V, 12 BIT, (6029508), (SUGGESTED REPLACEMENT: UM18-211127111). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 15-30 VDC SUPPLY, M18 THREADED BARREL, 5-PIN M12 CONNECTOR, STATUS LEDS, STRAIGHT AXIS, 30-250MM OPERATING RANGE, 350MM LIMITING RANGE, 0-10V, 12 BIT, (6029508), (SUGGESTED REPLACEMENT: UM18-211127111). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 2512662
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Angle, Linear Position Measuring - 620-A1333LLETR-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details