SICK TMM88B-AKC090

Description
Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. TMM88 two-dimensional sensors take measurements with an accuracy of up to +/- 0.02°. With the rugged and UV-resistant plastic housing, the TMM88 inclination sensors are also ideally suited to outdoor use. Two-dimensional inclination sensor,±90° measuring range,Fully encapsulated electronics,High-pre cision Output Type = Analogue Body Style = Block Mounting Style = Threaded Mount Supply Voltage = 16 - 35 V dc Terminal Type = 5-Pin M12 Male Connector Maximum DC Voltage = 35V Detection Range = ±90 ° Switching Current = 35 mA @ 24 V Switching Frequency = 80 Hz Length = 90mm
Request a Quote
Description
Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. TMM88 two-dimensional sensors take measurements with an accuracy of up to +/- 0.02°. With the rugged and UV-resistant plastic housing, the TMM88 inclination sensors are also ideally suited to outdoor use. Two-dimensional inclination sensor,±90° measuring range,Fully encapsulated electronics,High-pre cision Output Type = Analogue Body Style = Block Mounting Style = Threaded Mount Supply Voltage = 16 - 35 V dc Terminal Type = 5-Pin M12 Male Connector Maximum DC Voltage = 35V Detection Range = ±90 ° Switching Current = 35 mA @ 24 V Switching Frequency = 80 Hz Length = 90mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. TMM88 two-dimensional sensors take measurements with an accuracy of up to +/- 0.02°. With the rugged and UV-resistant plastic housing, the TMM88 inclination sensors are also ideally suited to outdoor use. Two-dimensional inclination sensor,±90° measuring range,Fully encapsulated electronics,High-pre cision Output Type = Analogue Body Style = Block Mounting Style = Threaded Mount Supply Voltage = 16 - 35 V dc Terminal Type = 5-Pin M12 Male Connector Maximum DC Voltage = 35V Detection Range = ±90 ° Switching Current = 35 mA @ 24 V Switching Frequency = 80 Hz Length = 90mm

Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earth‘s gravity. TMM88 two-dimensional sensors take measurements with an accuracy of up to +/- 0.02°. With the rugged and UV-resistant plastic housing, the TMM88 inclination sensors are also ideally suited to outdoor use.
Two-dimensional inclination sensor,±90° measuring range,Fully encapsulated electronics,High-precision
Output Type = Analogue
Body Style = Block
Mounting Style = Threaded Mount
Supply Voltage = 16 - 35 V dc
Terminal Type = 5-Pin M12 Male Connector
Maximum DC Voltage = 35V
Detection Range = ±90 °
Switching Current = 35 mA @ 24 V
Switching Frequency = 80 Hz
Length = 90mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 1369179
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details