Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LASER SCANNERS
SICK
S30B-2011CA -- LIGHT DETECTION AND RANGING
SICK
Light Detection and Ranging
S30B-2011CA
Description
SICK S30B-2011CA / 1026821 Laser Scanner
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK S30B-2011CA / 1026821 Laser Scanner
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Light Detection and Ranging
2311896
Light Detection and Ranging
2311896
SICK S30B-2011CA / 1026821 Laser Scanner
SICK S30B-2011CA / 1026821 Laser Scanner
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Laser Scanners
Product Number
2311896
Product Name
Light Detection and Ranging
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Machine Safety - Laser Scanners
1051884
Specs
Maximum Protection Zone
2 m (2.19 yd)
Maximum Warning Zone
8 m (8.75 yd)
Configurable Zones
48
View Details
KEYENCE
KEYENCE Safety Laser Scanner: SZ Series
SZ-16V
Specs
Application
Stationary; Mobile
Maximum Protection Zone
1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone
3 to 10 m (3.28 to 10.94 yd)
View Details
OMRON Automation and Safety
Machine Safety - Laser Scanners
OS32C-SP1-D
Specs
Maximum Protection Zone
3 m (3.28 yd)
Maximum Warning Zone
10 m (10.94 yd)
Configurable Zones
70
View Details
Firma Fiessler Elektronik GmbH & Co. KG
Safety Scanners
Type 2 safety light curtain ILCT series
View Details