SICK Machine Safety - Laser Scanners 1051884

Description
S300 MINI REMOTE
Request a Quote Datasheet
Description
S300 MINI REMOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1051884-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1051884-ND
Machine Safety - Laser Scanners 1882-1051884-ND
S300 MINI REMOTE

S300 MINI REMOTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1051884-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 2 m (2.19 yd)
Maximum Warning Zone 8 m (8.75 yd)
Configurable Zones 48
Scanning Angle 270 degrees
Unlock Full Specs
to access all available technical data

Similar Products

KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - OS32C-SP1-D-ND - DigiKey
Specs
Maximum Protection Zone 3 m (3.28 yd)
Maximum Warning Zone 10 m (10.94 yd)
Configurable Zones 70
View Details