SICK Safety Laser Scanner nanoScan3

Description
The world’s smallest safety laser scanner – highly precise and extremely robust Your Benefits The smallest safety laser scanner for easy and space-saving design-in for mobile platforms High availability for the prevention of downtime 2-In-1: Reliable safety and precise localization Saves time during configuration and diagnostics thanks to user-friendly Safety Designer software The highest level of flexibility when adjusting the vehicle speed and direction Flexible connection to different control systems with standardized interfaces Quick device exchange without rewiring or reconfiguration OVERVIEW The world’s smallest safety laser scanner – highly precise and extremely robust nanoScan3 is the smallest safety laser scanner from SICK. It is perfectly suited for the protection and localization of mobile platforms. Thanks to the reliable safeHDDM® scan technology, it delivers high-precision measurement data and is extremely resistant to light, dust or dirt. The easy operation of the Safety Designer configuration software and the smart integration options of the nanoScan3 offer a high level of flexibility for any application while also saving time. The nanoScan3 therefore offers the highest level of performance and availability in a compact housing, thereby securing system productivity. At a glance Only 80 mm high Extremely resistant to light, dust and dirt thanks to the safeHDDM® scan technology High-precision measurement data via Ethernet interface Protective field range: 3 m, scanning angle: 275° Up to 128 freely configurable fields Safe machine integration via I/Os System plug with configuration memory
Request a Quote
Description
The world’s smallest safety laser scanner – highly precise and extremely robust Your Benefits The smallest safety laser scanner for easy and space-saving design-in for mobile platforms High availability for the prevention of downtime 2-In-1: Reliable safety and precise localization Saves time during configuration and diagnostics thanks to user-friendly Safety Designer software The highest level of flexibility when adjusting the vehicle speed and direction Flexible connection to different control systems with standardized interfaces Quick device exchange without rewiring or reconfiguration OVERVIEW The world’s smallest safety laser scanner – highly precise and extremely robust nanoScan3 is the smallest safety laser scanner from SICK. It is perfectly suited for the protection and localization of mobile platforms. Thanks to the reliable safeHDDM® scan technology, it delivers high-precision measurement data and is extremely resistant to light, dust or dirt. The easy operation of the Safety Designer configuration software and the smart integration options of the nanoScan3 offer a high level of flexibility for any application while also saving time. The nanoScan3 therefore offers the highest level of performance and availability in a compact housing, thereby securing system productivity. At a glance Only 80 mm high Extremely resistant to light, dust and dirt thanks to the safeHDDM® scan technology High-precision measurement data via Ethernet interface Protective field range: 3 m, scanning angle: 275° Up to 128 freely configurable fields Safe machine integration via I/Os System plug with configuration memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanner - nanoScan3 - SICK
Minneapolis, MN, United States
Safety Laser Scanner
nanoScan3
Safety Laser Scanner nanoScan3
The world’s smallest safety laser scanner – highly precise and extremely robust Your Benefits The smallest safety laser scanner for easy and space-saving design-in for mobile platforms High availability for the prevention of downtime 2-In-1: Reliable safety and precise localization Saves time during configuration and diagnostics thanks to user-friendly Safety Designer software The highest level of flexibility when adjusting the vehicle speed and direction Flexible connection to different control systems with standardized interfaces Quick device exchange without rewiring or reconfiguration OVERVIEW The world’s smallest safety laser scanner – highly precise and extremely robust nanoScan3 is the smallest safety laser scanner from SICK. It is perfectly suited for the protection and localization of mobile platforms. Thanks to the reliable safeHDDM® scan technology, it delivers high-precision measurement data and is extremely resistant to light, dust or dirt. The easy operation of the Safety Designer configuration software and the smart integration options of the nanoScan3 offer a high level of flexibility for any application while also saving time. The nanoScan3 therefore offers the highest level of performance and availability in a compact housing, thereby securing system productivity. At a glance Only 80 mm high Extremely resistant to light, dust and dirt thanks to the safeHDDM® scan technology High-precision measurement data via Ethernet interface Protective field range: 3 m, scanning angle: 275° Up to 128 freely configurable fields Safe machine integration via I/Os System plug with configuration memory

The world’s smallest safety laser scanner – highly precise and extremely robust

Your Benefits

  • The smallest safety laser scanner for easy and space-saving design-in for mobile platforms
  • High availability for the prevention of downtime
  • 2-In-1: Reliable safety and precise localization
  • Saves time during configuration and diagnostics thanks to user-friendly Safety Designer software
  • The highest level of flexibility when adjusting the vehicle speed and direction
  • Flexible connection to different control systems with standardized interfaces
  • Quick device exchange without rewiring or reconfiguration

OVERVIEW

The world’s smallest safety laser scanner – highly precise and extremely robust

nanoScan3 is the smallest safety laser scanner from SICK. It is perfectly suited for the protection and localization of mobile platforms. Thanks to the reliable safeHDDM® scan technology, it delivers high-precision measurement data and is extremely resistant to light, dust or dirt. The easy operation of the Safety Designer configuration software and the smart integration options of the nanoScan3 offer a high level of flexibility for any application while also saving time. The nanoScan3 therefore offers the highest level of performance and availability in a compact housing, thereby securing system productivity.

At a glance

  • Only 80 mm high
  • Extremely resistant to light, dust and dirt thanks to the safeHDDM® scan technology
  • High-precision measurement data via Ethernet interface
  • Protective field range: 3 m, scanning angle: 275°
  • Up to 128 freely configurable fields
  • Safe machine integration via I/Os
  • System plug with configuration memory
Supplier's Site

Technical Specifications

  SICK
Product Category Safety Laser Scanners
Product Number nanoScan3
Product Name Safety Laser Scanner
Application Stationary
Maximum Protection Zone 3 m (3.28 yd)
Maximum Warning Zone 10 m (10.94 yd)
Configurable Zones 128
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1023546-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 49 m (53.59 yd)
Configurable Zones 4
View Details
Machine Safety - Laser Scanners - 1882-2026747-ND - DigiKey
Specs
Maximum Protection Zone 7 m (7.66 yd)
Interface Description 7M SCANNING RANGE MAX
View Details
Machine Safety - Laser Scanners - 1882-1100399-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
View Details