SICK Machine Safety - Laser Scanners 1023546

Description
MEDIUM RANGE SENSOR HEAD
Request a Quote Datasheet
Description
MEDIUM RANGE SENSOR HEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1023546-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1023546-ND
Machine Safety - Laser Scanners 1882-1023546-ND
MEDIUM RANGE SENSOR HEAD

MEDIUM RANGE SENSOR HEAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1023546-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 49 m (53.59 yd)
Configurable Zones 4
Scanning Angle 190 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1128912-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16D - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Safety Laser Scanners - AG4 Series - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Application Stationary; Mobile
Maximum Protection Zone 0.2000 to 6.25 m (0.2187 to 6.84 yd)
Maximum Warning Zone 0.0 to 50 m (0.0 to 54.68 yd)
View Details