CAPACITIVE PROXIMITY SENSORS, CQ
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2131726 | 1882-6068624-ND |
| Product Name | Proximity Sensors | Proximity Sensors |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0197 to 0.2362 inch (0.5000 to 6 mm) | |
| Power Requirements | DC Powered | |
| Electrical Output | Switched / Alarm | |
| Switch Type | Normally Open | Normally Open |