SENSOR PROX CAP 3MM-8MM CYLINDER
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2131708 | 1882-6058147-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 0.1181 to 0.3150 inch (3 to 8 mm) | |
| Power Requirements | DC Powered | |
| Length | 3.19 inch (81 mm) | |
| Sensor Technology | Capacitive Proximity Sensor |