Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
SICK
6054782 -- ULTRASONIC RECEIVERS, TRANSMITTERS
SICK
Ultrasonic Receivers, Transmitters
6054782
Description
ULT SEN TX/RX 320KHZ 9V/30V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ULT SEN TX/RX 320KHZ 9V/30V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1882-6054782-ND
Ultrasonic Receivers, Transmitters
1882-6054782-ND
ULT SEN TX/RX 320KHZ 9V/30V
ULT SEN TX/RX 320KHZ 9V/30V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Position Sensors
Product Number
1882-6054782-ND
Product Name
Ultrasonic Receivers, Transmitters
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data
Similar Products
HIWIN Corporation
Positioning Measurement Systems
LCD Counter System
Specs
Sensor Technology
Optical Linear Encoder
View Details
STEGO
Distance Smart Sensor
DSS 015
Specs
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details
Sensata Technologies
Angle, Linear Position Measuring
93600451
Specs
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 257 F (-40 to 125 C)
View Details
2
suppliers
Aratas America LLC
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor)
Z4D-C01
Specs
Sensor Technology
Time of Flight Optical Position Sensor
View Details