SICK Proximity Sensors 6054712

Description
SICK UC30-214163
Request a Quote Datasheet
Description
SICK UC30-214163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125500
Proximity Sensors 2125500
SICK UC30-214163

SICK UC30-214163

Supplier's Site
Proximity Sensors - Industrial - 1882-6054712-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6054712-ND
Proximity Sensors - Industrial 1882-6054712-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2125500 1882-6054712-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 13.78 to 134 inch (350 to 3400 mm)
Power Requirements DC Powered
Length 1.29 inch (32.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1029850-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1147ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details