SENSOR PROX CAP 8MM IP68 CYLIND
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1882-6051029-ND | 2131707 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor | |
| Switching Frequency | 0.0150 kHz | |
| Operating Temperature | -4 to 185 F (-20 to 85 C) | |
| Electrical Connection | Cable Leads | |
| Body Shape | Cylindrical; Other; Barrel |