SICK Proximity Sensors - Industrial 6051011

Description
SENSOR PROX CAP 1-8MM MOD 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX CAP 1-8MM MOD 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6051011-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6051011-ND
Proximity Sensors - Industrial 1882-6051011-ND
SENSOR PROX CAP 1-8MM MOD 2M CBL

SENSOR PROX CAP 1-8MM MOD 2M CBL

Buy Now Datasheet
Proximity Sensors - 2131720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2131720
Proximity Sensors 2131720
SICK CQ4-08ENSKU1

SICK CQ4-08ENSKU1

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6051011-ND 2131720
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -4 to 167 F (-20 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric, Industrial - 1882-1018479-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Proximity Sensors - 184227 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
2 suppliers