SICK Proximity Sensors - Industrial 6051010

Description
SENSOR PROX CAP 1-8MM MOD 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX CAP 1-8MM MOD 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6051010-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6051010-ND
Proximity Sensors - Industrial 1882-6051010-ND
SENSOR PROX CAP 1-8MM MOD 2M CBL

SENSOR PROX CAP 1-8MM MOD 2M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6051010-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-6058146-ND - DigiKey
Specs
Sensor Technology Capacitive Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
2 suppliers
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3440 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3245EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details