SICK Proximity Sensors - Industrial 6058146

Description
SENSOR PROX CAP 3MM-8MM CYLINDER
Request a Quote Datasheet
Description
SENSOR PROX CAP 3MM-8MM CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6058146-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6058146-ND
Proximity Sensors - Industrial 1882-6058146-ND
SENSOR PROX CAP 3MM-8MM CYLINDER

SENSOR PROX CAP 3MM-8MM CYLINDER

Buy Now Datasheet
Proximity Sensors - 2131709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2131709
Proximity Sensors 2131709
SICK CM18-08BNP-EW1

SICK CM18-08BNP-EW1

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6058146-ND 2131709
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -22 to 185 F (-30 to 85 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1017879-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
30 mm Diameter AC/DC Capacitive Sensor - S5193 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1186LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details