SICK Proximity Sensors - Industrial 6051005

Description
SENSOR PROX CAP 1MM-8MM IP67 MOD
Request a Quote Datasheet
Description
SENSOR PROX CAP 1MM-8MM IP67 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6051005-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6051005-ND
Proximity Sensors - Industrial 1882-6051005-ND
SENSOR PROX CAP 1MM-8MM IP67 MOD

SENSOR PROX CAP 1MM-8MM IP67 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6051005-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093185 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 1845616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIEF-M12B-NS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Repeatability 2.36 mils (60 µm)
View Details