SICK Proximity Sensors 6051000

Description
SICK CQ4-08EPSKP1
Request a Quote Datasheet
Description
SICK CQ4-08EPSKP1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2131722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2131722
Proximity Sensors 2131722
SICK CQ4-08EPSKP1

SICK CQ4-08EPSKP1

Supplier's Site
Proximity Sensors - Industrial - 1882-6051000-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6051000-ND
Proximity Sensors - Industrial 1882-6051000-ND
SENSOR PROX CAP 1MM-8MM IP67 MOD

SENSOR PROX CAP 1MM-8MM IP67 MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2131722 1882-6051000-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Block
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric, Industrial - 1882-1018476-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details