SICK Proximity Sensors 6048413

Description
SICK UM18-211161102
Request a Quote Datasheet
Description
SICK UM18-211161102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125514
Proximity Sensors 2125514
SICK UM18-211161102

SICK UM18-211161102

Supplier's Site
Proximity Sensors - Industrial - 1882-6048413-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048413-ND
Proximity Sensors - Industrial 1882-6048413-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2125514 1882-6048413-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.18 to 9.84 inch (30 to 250 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1046414-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Photoelectric Proximity Sensors - 5000002373-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details