SICK Proximity Sensors - Industrial 6048394

Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048394-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048394-ND
Proximity Sensors - Industrial 1882-6048394-ND
SENSOR PROX ULTRASN 30-250MM CYL

SENSOR PROX ULTRASN 30-250MM CYL

Buy Now Datasheet
Proximity Sensors - 2125512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125512
Proximity Sensors 2125512
SICK UM18-211127111

SICK UM18-211127111

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6048394-ND 2125512
Product Name Proximity Sensors - Industrial Proximity Sensors
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Voltage
Electrical Connection Connector
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Programmable Precision Hall-Effect Switch With Advanced Diagnostics - A1162LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity sensor - SIEF-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details