SICK Proximity Sensors - Industrial 6042043

Description
SENSOR PROX INDUCT 7MM IP67 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 7MM IP67 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6042043-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6042043-ND
Proximity Sensors - Industrial 1882-6042043-ND
SENSOR PROX INDUCT 7MM IP67 MOD

SENSOR PROX INDUCT 7MM IP67 MOD

Buy Now Datasheet
Proximity Sensors - 2092543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092543
Proximity Sensors 2092543
SICK IQ20-07BPSDP0S

SICK IQ20-07BPSDP0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6042043-ND 2092543
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable with Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 97793753 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093439 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details