SICK Proximity Sensors - Industrial 6037663

Description
SENSOR PROX ULTRA 600-6000MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 600-6000MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037663-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037663-ND
Proximity Sensors - Industrial 1882-6037663-ND
SENSOR PROX ULTRA 600-6000MM CYL

SENSOR PROX ULTRA 600-6000MM CYL

Buy Now Datasheet
Proximity Sensors - 2672145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672145
Proximity Sensors 2672145
SICK UM30-215111

SICK UM30-215111

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6037663-ND 2672145
Product Name Proximity Sensors - Industrial Proximity Sensors
Switching Frequency 0.0030 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
ANSI Street Lighting Photocells - 148582-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
2 suppliers