SICK Proximity Sensors 6034670

Description
SICK UC4-13345
Request a Quote
Description
SICK UC4-13345
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125508
Proximity Sensors 2125508
SICK UC4-13345

SICK UC4-13345

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2125508
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.5118 to 5.91 inch (13 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093387 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9002-5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 9.85 inch (250 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers