SICK Proximity Sensors 6034668

Description
SICK UC4-11345
Request a Quote
Description
SICK UC4-11345
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125506
Proximity Sensors 2125506
SICK UC4-11345

SICK UC4-11345

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2125506
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.5118 to 3.94 inch (13 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-6 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.26 to 1.5 inch (32 to 38 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEN-M8B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details