SICK Proximity Sensors - Industrial 6030132

Description
SENSOR PROX CAP 1MM-10MM FLANGE
Request a Quote Datasheet
Description
SENSOR PROX CAP 1MM-10MM FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6030132-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6030132-ND
Proximity Sensors - Industrial 1882-6030132-ND
SENSOR PROX CAP 1MM-10MM FLANGE

SENSOR PROX CAP 1MM-10MM FLANGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6030132-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2778707P - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041051-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details