SICK Proximity Sensors 1101121

Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1101121-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1101121-ND
Proximity Sensors 1882-1101121-ND
INDUCTIVE PROXIMITY SENSORS, IMM

INDUCTIVE PROXIMITY SENSORS, IMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1101121-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093273 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3119 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details