SICK Machine Safety - Laser Scanners 1094473

Description
MICS3-CBUZ40PZ1 OS3 PRO PN 4M
Request a Quote Datasheet
Description
MICS3-CBUZ40PZ1 OS3 PRO PN 4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1094473-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1094473-ND
Machine Safety - Laser Scanners 1882-1094473-ND
MICS3-CBUZ40PZ1 OS3 PRO PN 4M

MICS3-CBUZ40PZ1 OS3 PRO PN 4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1094473-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
Scanning Angle 275 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1100399-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
View Details
Safety Scanners - UAM-05LP - Hokuyo Automatic USA Corporation
Hokuyo Automatic USA Corporation
Specs
Maximum Protection Zone 5 m (5.47 yd)
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details