SICK Machine Safety - Laser Scanners 1092542

Description
MICS3-CBAZ40IZ1P01 MS3 PRO EIP 4
Request a Quote Datasheet
Description
MICS3-CBAZ40IZ1P01 MS3 PRO EIP 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1092542-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1092542-ND
Machine Safety - Laser Scanners 1882-1092542-ND
MICS3-CBAZ40IZ1P01 MS3 PRO EIP 4

MICS3-CBAZ40IZ1P01 MS3 PRO EIP 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1092542-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
Scanning Angle 275 degrees
Unlock Full Specs
to access all available technical data

Similar Products

KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 2170-SX5-B-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 12
View Details