SICK
Machine Safety - Laser Scanners
1082016
Description
MS3 CORE EIP 5M
Request a Quote
Email Supplier
Datasheet
Description
MS3 CORE EIP 5M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1082016-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
5.5 m (6.01 yd)
|
|
Maximum Warning Zone
|
40 m (43.74 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
275 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Protection Zone
5.5 m (6.01 yd)
Maximum Warning Zone
40 m (43.74 yd)
Configurable Zones
12
View Details
Application
Stationary
Maximum Protection Zone
0.1000 m (0.1094 yd)
View Details