Autonics Corporation Safety Scanners Safety light curtain BWP series

Description
Slim Plastic Body Area Sensors The BWP series area sensors feature a flat and compact body size (13 mm) made of high strength PC/ABS (Polycarbonate/Acryl onitrile Butadiene Styrene) plastic. The sensors use high performance Fresnel lens and have high-speed response time of under 7 ms. Four different configurations are available based on the number of optical axes and detection area size. Light ON and Dark ON operation modes switching is available. The series also features various user-friendly functions including operation test function and mutual interference prevention functions.
Description
Slim Plastic Body Area Sensors The BWP series area sensors feature a flat and compact body size (13 mm) made of high strength PC/ABS (Polycarbonate/Acryl onitrile Butadiene Styrene) plastic. The sensors use high performance Fresnel lens and have high-speed response time of under 7 ms. Four different configurations are available based on the number of optical axes and detection area size. Light ON and Dark ON operation modes switching is available. The series also features various user-friendly functions including operation test function and mutual interference prevention functions.

Suppliers

Company
Product
Description
Supplier Links
Slim Plastic Body Area Sensors The BWP series area sensors feature a flat and compact body size (13 mm) made of high strength PC/ABS (Polycarbonate/Acryl onitrile Butadiene Styrene) plastic. The sensors use high performance Fresnel lens and have high-speed response time of under 7 ms. Four different configurations are available based on the number of optical axes and detection area size. Light ON and Dark ON operation modes switching is available. The series also features various user-friendly functions including operation test function and mutual interference prevention functions.

Slim Plastic Body Area Sensors

The BWP series area sensors feature a flat and compact body size (13 mm) made of high strength PC/ABS (Polycarbonate/Acrylonitrile Butadiene Styrene) plastic. The sensors use high performance Fresnel lens and have high-speed response time of under 7 ms. Four different configurations are available based on the number of optical axes and detection area size. Light ON and Dark ON operation modes switching is available. The series also features various user-friendly functions including operation test function and mutual interference prevention functions.

Supplier's Site

Technical Specifications

  Autonics Corporation
Product Category Safety Laser Scanners
Product Number Safety light curtain BWP series
Product Name Safety Scanners
Application Stationary
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1094458-ND - DigiKey
Specs
Maximum Protection Zone 9 m (9.84 yd)
Maximum Warning Zone 64 m (69.99 yd)
Configurable Zones 8
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Safety Scanners - MLC 300 - Leuze Electronic, Inc.
Leuze Electronic, Inc.
Specs
Application Stationary
View Details
Safety Scanners - Safety light curtain BWPK series - Autonics Corporation
Specs
Application Stationary
Maximum Protection Zone 0.1000 m (0.1094 yd)
View Details