SICK Proximity Sensors 1072814

Description
SICK IMB18-08BPOVU2S
Request a Quote
Description
SICK IMB18-08BPOVU2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093306
Proximity Sensors 2093306
SICK IMB18-08BPOVU2S

SICK IMB18-08BPOVU2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093306
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669789 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.2 inch (56 mm)
View Details
EE-SV3 Photomicrosensor (Transmissive) - EE-SV3-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2037032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1969 inch (5 mm)
View Details