SICK Proximity Sensors - Industrial 1071553

Description
SENSOR PROX INDUCT 20MM IP67 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 20MM IP67 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1071553-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071553-ND
Proximity Sensors - Industrial 1882-1071553-ND
SENSOR PROX INDUCT 20MM IP67 MOD

SENSOR PROX INDUCT 20MM IP67 MOD

Buy Now Datasheet
Proximity Sensors - 2092550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092550
Proximity Sensors 2092550
SICK IQ40-20BPPKC0K

SICK IQ40-20BPPKC0K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1071553-ND 2092550
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Photoelectric, Industrial - 1882-1028156-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details