Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
SICK
1070840 -- PNEUMATIC CYLINDER SENSORS
SICK
Pneumatic Cylinder Sensors
1070840
Description
SICK MZT7-03VNS-KW0 Pneumatic Sensor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK MZT7-03VNS-KW0 Pneumatic Sensor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2128701
Pneumatic Cylinder Sensors
2128701
SICK MZT7-03VNS-KW0 Pneumatic Sensor
SICK MZT7-03VNS-KW0 Pneumatic Sensor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Proximity Sensors
Product Number
2128701
Product Name
Pneumatic Cylinder Sensors
Sensor Technology
Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Retro-reflective sensor
SOEG-RSP-M18-NS-S-2L
Specs
Sensor Technology
Photoelectric Sensors
Switching Frequency
1 kHz
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
2
suppliers
Altech Corp.
Cylindrical Sensors
9961-0400
Specs
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0800 inch (2.03 mm)
View Details
3
suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Advanced Magnetic Sensing
AMS-3000
Specs
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Fargo Controls, Inc.
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3908
Specs
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details