SICK Proximity Sensors 1070168

Description
SICK IMB08-02BPSVT0S
Request a Quote
Description
SICK IMB08-02BPSVT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093248
Proximity Sensors 2093248
SICK IMB08-02BPSVT0S

SICK IMB08-02BPSVT0S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093248
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2009758 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.18 inch (30 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Miniature Small Barrel Inductive Sensor - 871C-M1NP4-AP3 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Electrical Connection Pico with Lead
View Details
2 suppliers
Proximity sensor - SMT-10M-PS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers