SICK Proximity Sensors - Industrial 1068304

Description
IQ12-04BNSKW5S INDUCT PROXIMITY
Request a Quote Datasheet
Description
IQ12-04BNSKW5S INDUCT PROXIMITY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1068304-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1068304-ND
Proximity Sensors - Industrial 1882-1068304-ND
IQ12-04BNSKW5S INDUCT PROXIMITY

IQ12-04BNSKW5S INDUCT PROXIMITY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1068304-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08313304047 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - Industrial - 1882-1040883-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers