Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
SICK
1067108 -- PROXIMITY SENSORS - INDUSTRIAL
SICK
Proximity Sensors - Industrial
1067108
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1067108-ND
Proximity Sensors - Industrial
1882-1067108-ND
SENSOR PROX INDUCTIVE 2MM CYLIND
SENSOR PROX INDUCTIVE 2MM CYLIND
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Proximity Sensors
Product Number
1882-1067108-ND
Product Name
Proximity Sensors - Industrial
Sensor Technology
Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Proximity switch
proximity switch
Specs
Sensor Technology
Capacitive Proximity Sensor
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Differential Measuring System
KD-5100+
Specs
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
SICK
Proximity Sensors
1062454
Specs
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 167 F (-25 to 75 C)
Switch Type
Normally Open
View Details
ifm efector inc.
Proximity Sensors - Industrial
GF854S
Specs
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Connection
Connector
View Details
2
suppliers