SICK Proximity Sensors 1064498

Description
SICK IME08-1B5PSZUDKS36
Request a Quote Datasheet
Description
SICK IME08-1B5PSZUDKS36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669812
Proximity Sensors 2669812
SICK IME08-1B5PSZUDKS36

SICK IME08-1B5PSZUDKS36

Supplier's Site
Proximity Sensors - 1882-1064498-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1064498-ND
Proximity Sensors 1882-1064498-ND
INDUCTIVE PROXIMITY SENSORS, IME

INDUCTIVE PROXIMITY SENSORS, IME

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2669812 1882-1064498-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.5 inch (38 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.88 mm)
Switching Frequency 0.0250 kHz
Switch Type Normally Open; Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3238R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details