SICK Position, Proximity, Speed (Modules) 1060292

Description
Magnetic Reed Switch Box
Request a Quote Datasheet
Description
Magnetic Reed Switch Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 1882-1060292-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
1882-1060292-ND
Position, Proximity, Speed (Modules) 1882-1060292-ND
Magnetic Reed Switch Box

Magnetic Reed Switch Box

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1060292-ND
Product Name Position, Proximity, Speed (Modules)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0124 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details