SICK Angle, Linear Position Measuring 1059467

Description
Magnetoresistive Sensor Linear Position T-Slot Cable with Connector
Request a Quote Datasheet
Description
Magnetoresistive Sensor Linear Position T-Slot Cable with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1059467-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1059467-ND
Angle, Linear Position Measuring 1882-1059467-ND
Magnetoresistive Sensor Linear Position T-Slot Cable with Connector

Magnetoresistive Sensor Linear Position T-Slot Cable with Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1059467-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details