SICK Proximity Sensors 1057497

Description
SICK IQ10-03BPOKT0SS01
Request a Quote Datasheet
Description
SICK IQ10-03BPOKT0SS01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668627
Proximity Sensors 2668627
SICK IQ10-03BPOKT0SS01

SICK IQ10-03BPOKT0SS01

Supplier's Site
Proximity Sensors - 1882-1057497-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1057497-ND
Proximity Sensors 1882-1057497-ND
INDUKT PROXIM SENS

INDUKT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668627 1882-1057497-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Length 1.1 inch (28 mm)
Width 0.4055 inch (10.3 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004156-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2667776 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details