SICK Proximity Sensors 1055500

Description
SICK IQ08-04NNSKW2S
Request a Quote Datasheet
Description
SICK IQ08-04NNSKW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668620
Proximity Sensors 2668620
SICK IQ08-04NNSKW2S

SICK IQ08-04NNSKW2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1055500-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055500-ND
Proximity Sensors - Industrial 1882-1055500-ND
SENSOR PROX INDUCTIVE 4MM MODULE

SENSOR PROX INDUCTIVE 4MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668620 1882-1055500-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1882-1017476-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3117 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1148LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details