SICK Proximity Sensors - Industrial 1055459

Description
SENSOR PROX INDUCT 6MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 6MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055459-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055459-ND
Proximity Sensors - Industrial 1882-1055459-ND
SENSOR PROX INDUCT 6MM IP68 MOD

SENSOR PROX INDUCT 6MM IP68 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1055459-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1027991-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3242ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details