SICK Proximity Sensors - Industrial 1055454

Description
SENSOR PROX INDUCT 3MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 3MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055454-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055454-ND
Proximity Sensors - Industrial 1882-1055454-ND
SENSOR PROX INDUCT 3MM IP68 MOD

SENSOR PROX INDUCT 3MM IP68 MOD

Buy Now Datasheet
Proximity Sensors - 2092522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092522
Proximity Sensors 2092522
SICK IQ10-03BPOKT0S

SICK IQ10-03BPOKT0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1055454-ND 2092522
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 1882-1072454-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details