SICK Proximity Sensors - Industrial 1055450

Description
SENSOR PROX INDUCT 3MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 3MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055450-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055450-ND
Proximity Sensors - Industrial 1882-1055450-ND
SENSOR PROX INDUCT 3MM IP68 MOD

SENSOR PROX INDUCT 3MM IP68 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1055450-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093455 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Miniature Small Barrel Inductive Sensor - 871C-A10N30-R3 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIEF-M30NB-NS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.7874 inch (20 mm)
Repeatability 15.75 mils (400 µm)
View Details