SICK Proximity Sensors 1055441

Description
SICK IQ12-08NPOKT0S
Request a Quote
Description
SICK IQ12-08NPOKT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092538
Proximity Sensors 2092538
SICK IQ12-08NPOKT0S

SICK IQ12-08NPOKT0S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2092538
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Proximity Sensors - Industrial - 1882-1072737-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers