SICK Pneumatic Cylinder Sensors 1053840

Description
SICK MPS-192TSNP0
Request a Quote
Description
SICK MPS-192TSNP0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 2128624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2128624
Pneumatic Cylinder Sensors 2128624
SICK MPS-192TSNP0

SICK MPS-192TSNP0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2128624
Product Name Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004800-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040886-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers