SICK Machine Safety - Laser Scanners 1052596

Description
S3000 PN OF
Request a Quote Datasheet
Description
S3000 PN OF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1052596-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1052596-ND
Machine Safety - Laser Scanners 1882-1052596-ND
S3000 PN OF

S3000 PN OF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1052596-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 7 m (7.66 yd)
Maximum Warning Zone 49 m (53.59 yd)
Configurable Zones 16
Scanning Angle 190 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1056429-ND - DigiKey
Specs
Maximum Protection Zone 3 m (3.28 yd)
Maximum Warning Zone 8 m (8.75 yd)
Configurable Zones 24
View Details
Safety Scanners - UAM-05LP - Hokuyo Automatic USA Corporation
Hokuyo Automatic USA Corporation
Specs
Maximum Protection Zone 5 m (5.47 yd)
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-01S - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details