SICK Machine Safety - Laser Scanners 1056429

Description
3 M 8 FIELD SETS
Request a Quote Datasheet
Description
3 M 8 FIELD SETS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1056429-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1056429-ND
Machine Safety - Laser Scanners 1882-1056429-ND
3 M 8 FIELD SETS

3 M 8 FIELD SETS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1056429-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 3 m (3.28 yd)
Maximum Warning Zone 8 m (8.75 yd)
Configurable Zones 24
Scanning Angle 270 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1133821-ND - DigiKey
Specs
Interface Description MICS3-CCAZ90AN1 MS3 PRO IO 9M
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 2170-SX5-R-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 70
View Details