SICK Proximity Sensors 1052062

Description
SICK IME12-04BNSZW5K
Request a Quote
Description
SICK IME12-04BNSZW5K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093452
Proximity Sensors 2093452
SICK IME12-04BNSZW5K

SICK IME12-04BNSZW5K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093452
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1147ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1072836-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details