SICK
Proximity Sensors
1051971
Description
SICK IME12-04BPSZC0KS21
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
SICK IME12-04BPSZC0KS21
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
2669827 |
1882-1051971-ND |
|
Product Name
|
Proximity Sensors |
Proximity Sensors |
|
Body Shape
|
Cylindrical; Threaded Barrel; Other; Threaded Barrel
|
|
|
Length
|
1.81 inch (46 mm)
|
|
|
Width
|
0.4724 inch (12 mm)
|
|
|
Sensor Technology
|
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.7870 inch (19.99 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details